Vishay Precision Group Rcwpm-1100 34K 1% K M55342K10B34E0R Rsl Vishay M55342K10B34E0RUL

Description
RCWPM-1100 34K 1% K M55342K10B34E0R RSL
Description
RCWPM-1100 34K 1% K M55342K10B34E0R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 34K 1% K M55342K10B34E0R Rsl Vishay - 22P2289 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 34K 1% K M55342K10B34E0R Rsl Vishay
22P2289
Rcwpm-1100 34K 1% K M55342K10B34E0R Rsl Vishay 22P2289
RCWPM-1100 34K 1% K M55342K10B34E0R RSL

RCWPM-1100 34K 1% K M55342K10B34E0R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P2289
Product Name Rcwpm-1100 34K 1% K M55342K10B34E0R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details