Vishay Intertechnology, Inc. Res Thin Film 1010 34 Ohm 1% 1/2W ¦100ppm/¦C 0.01% SMD Tray M55342K10B34D0RWB

Description
Res Thin Film 1010 34 Ohm 1% 1/2W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote
Description
Res Thin Film 1010 34 Ohm 1% 1/2W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1010 34 Ohm 1% 1/2W ¦100ppm/¦C 0.01% SMD Tray - M55342K10B34D0RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1010 34 Ohm 1% 1/2W ¦100ppm/¦C 0.01% SMD Tray
M55342K10B34D0RWB
Res Thin Film 1010 34 Ohm 1% 1/2W ¦100ppm/¦C 0.01% SMD Tray M55342K10B34D0RWB
Res Thin Film 1010 34 Ohm 1% 1/2W ¦100ppm/¦C 0.01% SMD Tray

Res Thin Film 1010 34 Ohm 1% 1/2W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K10B34D0RWB
Product Name Res Thin Film 1010 34 Ohm 1% 1/2W ¦100ppm/¦C 0.01% SMD Tray
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details