Vishay Precision Group Rcwpm-1100 33.2 1% K M55342K10B33D2S Tsl Vishay M55342K10B33D2SWL

Description
RCWPM-1100 33.2 1% K M55342K10B33D2S TSL
Description
RCWPM-1100 33.2 1% K M55342K10B33D2S TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 33.2 1% K M55342K10B33D2S Tsl Vishay - 22P2220 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 33.2 1% K M55342K10B33D2S Tsl Vishay
22P2220
Rcwpm-1100 33.2 1% K M55342K10B33D2S Tsl Vishay 22P2220
RCWPM-1100 33.2 1% K M55342K10B33D2S TSL

RCWPM-1100 33.2 1% K M55342K10B33D2S TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P2220
Product Name Rcwpm-1100 33.2 1% K M55342K10B33D2S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R332JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details