Vishay Precision Group Rcwpm-1100 32.4K 1% K M55342K10B32E4R Ts Vishay M55342K10B32E4RWL

Description
RCWPM-1100 32.4K 1% K M55342K10B32E4R TS
Description
RCWPM-1100 32.4K 1% K M55342K10B32E4R TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 32.4K 1% K M55342K10B32E4R Ts Vishay - 22P2204 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 32.4K 1% K M55342K10B32E4R Ts Vishay
22P2204
Rcwpm-1100 32.4K 1% K M55342K10B32E4R Ts Vishay 22P2204
RCWPM-1100 32.4K 1% K M55342K10B32E4R TS

RCWPM-1100 32.4K 1% K M55342K10B32E4R TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P2204
Product Name Rcwpm-1100 32.4K 1% K M55342K10B32E4R Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details