Vishay Precision Group Rcwpm-1100 324 1% K M55342K10B324Dr Tsl Vishay M55342K10B324DRWL

Description
RCWPM-1100 324 1% K M55342K10B324DR TSL
Description
RCWPM-1100 324 1% K M55342K10B324DR TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 324 1% K M55342K10B324Dr Tsl Vishay - 22P2208 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 324 1% K M55342K10B324Dr Tsl Vishay
22P2208
Rcwpm-1100 324 1% K M55342K10B324Dr Tsl Vishay 22P2208
RCWPM-1100 324 1% K M55342K10B324DR TSL

RCWPM-1100 324 1% K M55342K10B324DR TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P2208
Product Name Rcwpm-1100 324 1% K M55342K10B324Dr Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249322 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers