Vishay Precision Group Rcwpm-1100 31.6K 1% K M55342K10B31E6S Rs Vishay M55342K10B31E6SUL

Description
RCWPM-1100 31.6K 1% K M55342K10B31E6S RS
Description
RCWPM-1100 31.6K 1% K M55342K10B31E6S RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 31.6K 1% K M55342K10B31E6S Rs Vishay - 22P2193 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 31.6K 1% K M55342K10B31E6S Rs Vishay
22P2193
Rcwpm-1100 31.6K 1% K M55342K10B31E6S Rs Vishay 22P2193
RCWPM-1100 31.6K 1% K M55342K10B31E6S RS

RCWPM-1100 31.6K 1% K M55342K10B31E6S RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P2193
Product Name Rcwpm-1100 31.6K 1% K M55342K10B31E6S Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details