Vishay Precision Group Res Thin Film 1010 31.6 Ohm 1% 1/2W ¦100ppm/¦C 0.01% SMD T/R M55342K10B31D6RS6

Description
Res Thin Film 1010 31.6 Ohm 1% 1/2W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 1010 31.6 Ohm 1% 1/2W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1010 31.6 Ohm 1% 1/2W ¦100ppm/¦C 0.01% SMD T/R - M55342K10B31D6RS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1010 31.6 Ohm 1% 1/2W ¦100ppm/¦C 0.01% SMD T/R
M55342K10B31D6RS6
Res Thin Film 1010 31.6 Ohm 1% 1/2W ¦100ppm/¦C 0.01% SMD T/R M55342K10B31D6RS6
Res Thin Film 1010 31.6 Ohm 1% 1/2W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1010 31.6 Ohm 1% 1/2W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Resistor,thick Film,31.6Ohms,75Wv,1+/-% Tol,100Ppm-Tc,1110-Case,rm-Milstyle Vishay - 59C6756 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,31.6Ohms,75Wv,1+/-% Tol,100Ppm-Tc,1110-Case,rm-Milstyle Vishay
59C6756
Resistor,thick Film,31.6Ohms,75Wv,1+/-% Tol,100Ppm-Tc,1110-Case,rm-Milstyle Vishay 59C6756
Resistor,Thick Film,31.6Ohms,75WV,1 +/-% Tol,100ppm-TC,1110-C ase,RM-MilStyle

Resistor,Thick Film,31.6Ohms,75WV,1+/-% Tol,100ppm-TC,1110-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K10B31D6RS6 59C6756
Product Name Res Thin Film 1010 31.6 Ohm 1% 1/2W ¦100ppm/¦C 0.01% SMD T/R Resistor,thick Film,31.6Ohms,75Wv,1+/-% Tol,100Ppm-Tc,1110-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1617597 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details