Vishay Precision Group Rcwpm-1100 30.1K 1% K M55342K10B30E1S Ts Vishay M55342K10B30E1SWL

Description
RCWPM-1100 30.1K 1% K M55342K10B30E1S TS
Description
RCWPM-1100 30.1K 1% K M55342K10B30E1S TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 30.1K 1% K M55342K10B30E1S Ts Vishay - 22P2142 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 30.1K 1% K M55342K10B30E1S Ts Vishay
22P2142
Rcwpm-1100 30.1K 1% K M55342K10B30E1S Ts Vishay 22P2142
RCWPM-1100 30.1K 1% K M55342K10B30E1S TS

RCWPM-1100 30.1K 1% K M55342K10B30E1S TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P2142
Product Name Rcwpm-1100 30.1K 1% K M55342K10B30E1S Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers