Vishay Precision Group Rcwpm-1100 30.1K 1% K M55342K10B30E1M Ts Vishay M55342K10B30E1MWL

Description
RCWPM-1100 30.1K 1% K M55342K10B30E1M TS
Description
RCWPM-1100 30.1K 1% K M55342K10B30E1M TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 30.1K 1% K M55342K10B30E1M Ts Vishay - 22P2136 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 30.1K 1% K M55342K10B30E1M Ts Vishay
22P2136
Rcwpm-1100 30.1K 1% K M55342K10B30E1M Ts Vishay 22P2136
RCWPM-1100 30.1K 1% K M55342K10B30E1M TS

RCWPM-1100 30.1K 1% K M55342K10B30E1M TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P2136
Product Name Rcwpm-1100 30.1K 1% K M55342K10B30E1M Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details