Vishay Precision Group Rcwpm-1100 309K 1% K M55342K10B309Er Tsl Vishay M55342K10B309ERWL

Description
RCWPM-1100 309K 1% K M55342K10B309ER TSL
Description
RCWPM-1100 309K 1% K M55342K10B309ER TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 309K 1% K M55342K10B309Er Tsl Vishay - 22P2188 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 309K 1% K M55342K10B309Er Tsl Vishay
22P2188
Rcwpm-1100 309K 1% K M55342K10B309Er Tsl Vishay 22P2188
RCWPM-1100 309K 1% K M55342K10B309ER TSL

RCWPM-1100 309K 1% K M55342K10B309ER TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P2188
Product Name Rcwpm-1100 309K 1% K M55342K10B309Er Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 21 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details