Res Thin Film 1010 2.7K Ohm 5% 1/2W ¦100ppm/¦C 0.1% SMD Tray
Resistor,Thick Film,2.7KOhms,75WV,5
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | M55342K10B2K70PWB | 59C6519 |
| Product Name | Res Thin Film 1010 2.7K Ohm 5% 1/2W ¦100ppm/¦C 0.1% SMD Tray | Resistor,thick Film,2.7Kohms,75Wv,5+/-% Tol,100Ppm-Tc,1110-Case,rm-Milstyle Vishay |
| Technology / Construction | Thin Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 5 to 0.1000 +/- % |