Vishay Precision Group Rcwpm-1100 2.7K 5% K M55342K10B2K70P Rsl Vishay M55342K10B2K70PUL

Description
RCWPM-1100 2.7K 5% K M55342K10B2K70P RSL
Description
RCWPM-1100 2.7K 5% K M55342K10B2K70P RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 2.7K 5% K M55342K10B2K70P Rsl Vishay - 22P1627 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 2.7K 5% K M55342K10B2K70P Rsl Vishay
22P1627
Rcwpm-1100 2.7K 5% K M55342K10B2K70P Rsl Vishay 22P1627
RCWPM-1100 2.7K 5% K M55342K10B2K70P RSL

RCWPM-1100 2.7K 5% K M55342K10B2K70P RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P1627
Product Name Rcwpm-1100 2.7K 5% K M55342K10B2K70P Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details