Vishay Intertechnology, Inc. Res Thin Film 1010 2.2K Ohm 2% 1/2W ¦100ppm/¦C 0.01% SMD T/R M55342K10B2H20RS3

Description
Res Thin Film 1010 2.2K Ohm 2% 1/2W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 1010 2.2K Ohm 2% 1/2W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1010 2.2K Ohm 2% 1/2W ¦100ppm/¦C 0.01% SMD T/R - M55342K10B2H20RS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1010 2.2K Ohm 2% 1/2W ¦100ppm/¦C 0.01% SMD T/R
M55342K10B2H20RS3
Res Thin Film 1010 2.2K Ohm 2% 1/2W ¦100ppm/¦C 0.01% SMD T/R M55342K10B2H20RS3
Res Thin Film 1010 2.2K Ohm 2% 1/2W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1010 2.2K Ohm 2% 1/2W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K10B2H20RS3
Product Name Res Thin Film 1010 2.2K Ohm 2% 1/2W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1622825-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details