Vishay Precision Group Rcwpm-1100 2.05K 1% K M55342K10B2E05R Rs Vishay M55342K10B2E05RUL

Description
RCWPM-1100 2.05K 1% K M55342K10B2E05R RS
Description
RCWPM-1100 2.05K 1% K M55342K10B2E05R RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 2.05K 1% K M55342K10B2E05R Rs Vishay - 22P1517 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 2.05K 1% K M55342K10B2E05R Rs Vishay
22P1517
Rcwpm-1100 2.05K 1% K M55342K10B2E05R Rs Vishay 22P1517
RCWPM-1100 2.05K 1% K M55342K10B2E05R RS

RCWPM-1100 2.05K 1% K M55342K10B2E05R RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P1517
Product Name Rcwpm-1100 2.05K 1% K M55342K10B2E05R Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details