Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K10B2B05PWS

Description
2.05 kOhms ±0.1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
2.05 kOhms ±0.1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342K10B2B05PWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K10B2B05PWS-ND
Chip Resistor - Surface Mount 764-M55342K10B2B05PWS-ND
2.05 kOhms ±0.1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

2.05 kOhms ±0.1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 2.05K OHM 1/2W 0.1% 1010 - M55342K10B2B05PWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05K OHM 1/2W 0.1% 1010
M55342K10B2B05PWS
RES 2.05K OHM 1/2W 0.1% 1010 M55342K10B2B05PWS
RES 2.05Kohm 1/2W 0.1% 1010

RES 2.05Kohm 1/2W 0.1% 1010

Supplier's Site
Chip Resistor - Surface Mount - M55342K10B2B05PWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342K10B2B05PWS
Chip Resistor - Surface Mount M55342K10B2B05PWS
RES SMD 2.05K OHM 0.1% 1/2W 1010

RES SMD 2.05K OHM 0.1% 1/2W 1010

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342K10B2B05PWS-ND M55342K10B2B05PWS M55342K10B2B05PWS
Product Name Chip Resistor - Surface Mount RES 2.05K OHM 1/2W 0.1% 1010 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Nonstandard
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details