Vishay Precision Group Res Thick Film 1010 294 Ohm 1% 1/2W ¦100ppm/¦C 0.1% SMD T/R M55342K10B294DPS6

Description
Res Thick Film 1010 294 Ohm 1% 1/2W ¦100ppm/¦C 0.1% SMD T/R
Request a Quote
Description
Res Thick Film 1010 294 Ohm 1% 1/2W ¦100ppm/¦C 0.1% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1010 294 Ohm 1% 1/2W ¦100ppm/¦C 0.1% SMD T/R - M55342K10B294DPS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1010 294 Ohm 1% 1/2W ¦100ppm/¦C 0.1% SMD T/R
M55342K10B294DPS6
Res Thick Film 1010 294 Ohm 1% 1/2W ¦100ppm/¦C 0.1% SMD T/R M55342K10B294DPS6
Res Thick Film 1010 294 Ohm 1% 1/2W ¦100ppm/¦C 0.1% SMD T/R

Res Thick Film 1010 294 Ohm 1% 1/2W ¦100ppm/¦C 0.1% SMD T/R

Supplier's Site
Resistor,thick Film,294Ohms,75Wv,1+/-% Tol,100Ppm-Tc,1110-Case,rm-Milstyle Vishay - 59C6677 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,294Ohms,75Wv,1+/-% Tol,100Ppm-Tc,1110-Case,rm-Milstyle Vishay
59C6677
Resistor,thick Film,294Ohms,75Wv,1+/-% Tol,100Ppm-Tc,1110-Case,rm-Milstyle Vishay 59C6677
Resistor,Thick Film,294Ohms,75WV,1+ /-% Tol,100ppm-TC,1110-C ase,RM-MilStyle

Resistor,Thick Film,294Ohms,75WV,1+/-% Tol,100ppm-TC,1110-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K10B294DPS6 59C6677
Product Name Res Thick Film 1010 294 Ohm 1% 1/2W ¦100ppm/¦C 0.1% SMD T/R Resistor,thick Film,294Ohms,75Wv,1+/-% Tol,100Ppm-Tc,1110-Case,rm-Milstyle Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 1 to 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers