Vishay Precision Group Rcwpm-1100 27K 5% K M55342K10B27K0R Rsl Vishay M55342K10B27K0RUL

Description
RCWPM-1100 27K 5% K M55342K10B27K0R RSL
Description
RCWPM-1100 27K 5% K M55342K10B27K0R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 27K 5% K M55342K10B27K0R Rsl Vishay - 22P1969 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 27K 5% K M55342K10B27K0R Rsl Vishay
22P1969
Rcwpm-1100 27K 5% K M55342K10B27K0R Rsl Vishay 22P1969
RCWPM-1100 27K 5% K M55342K10B27K0R RSL

RCWPM-1100 27K 5% K M55342K10B27K0R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P1969
Product Name Rcwpm-1100 27K 5% K M55342K10B27K0R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers