Vishay Intertechnology, Inc. Res Thick Film 1010 27.4K Ohm 1% 1/2W ¦100ppm/¦C SMD Tray M55342K10B27E4TWBT

Description
Res Thick Film 1010 27.4K Ohm 1% 1/2W ¦100ppm/¦C SMD Tray
Request a Quote
Description
Res Thick Film 1010 27.4K Ohm 1% 1/2W ¦100ppm/¦C SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1010 27.4K Ohm 1% 1/2W ¦100ppm/¦C SMD Tray - M55342K10B27E4TWBT - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1010 27.4K Ohm 1% 1/2W ¦100ppm/¦C SMD Tray
M55342K10B27E4TWBT
Res Thick Film 1010 27.4K Ohm 1% 1/2W ¦100ppm/¦C SMD Tray M55342K10B27E4TWBT
Res Thick Film 1010 27.4K Ohm 1% 1/2W ¦100ppm/¦C SMD Tray

Res Thick Film 1010 27.4K Ohm 1% 1/2W ¦100ppm/¦C SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K10B27E4TWBT
Product Name Res Thick Film 1010 27.4K Ohm 1% 1/2W ¦100ppm/¦C SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details