Vishay Precision Group Rcwpm-1100 270K 5% K M55342K10B270Kr Rsl Vishay M55342K10B270KRUL

Description
RCWPM-1100 270K 5% K M55342K10B270KR RSL
Description
RCWPM-1100 270K 5% K M55342K10B270KR RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 270K 5% K M55342K10B270Kr Rsl Vishay - 22P1983 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 270K 5% K M55342K10B270Kr Rsl Vishay
22P1983
Rcwpm-1100 270K 5% K M55342K10B270Kr Rsl Vishay 22P1983
RCWPM-1100 270K 5% K M55342K10B270KR RSL

RCWPM-1100 270K 5% K M55342K10B270KR RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P1983
Product Name Rcwpm-1100 270K 5% K M55342K10B270Kr Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1722148 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details