Vishay Precision Group Rcwpm-1100 267K 1% K M55342K10B267Er Rsl Vishay M55342K10B267ERUL

Description
RCWPM-1100 267K 1% K M55342K10B267ER RSL
Description
RCWPM-1100 267K 1% K M55342K10B267ER RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 267K 1% K M55342K10B267Er Rsl Vishay - 22P1943 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 267K 1% K M55342K10B267Er Rsl Vishay
22P1943
Rcwpm-1100 267K 1% K M55342K10B267Er Rsl Vishay 22P1943
RCWPM-1100 267K 1% K M55342K10B267ER RSL

RCWPM-1100 267K 1% K M55342K10B267ER RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P1943
Product Name Rcwpm-1100 267K 1% K M55342K10B267Er Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details