Vishay Precision Group Rcwpm-1100 24 5% K M55342K10B24J0P Tsl Vishay M55342K10B24J0PWL

Description
RCWPM-1100 24 5% K M55342K10B24J0P TSL
Description
RCWPM-1100 24 5% K M55342K10B24J0P TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 24 5% K M55342K10B24J0P Tsl Vishay - 22P1858 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 24 5% K M55342K10B24J0P Tsl Vishay
22P1858
Rcwpm-1100 24 5% K M55342K10B24J0P Tsl Vishay 22P1858
RCWPM-1100 24 5% K M55342K10B24J0P TSL

RCWPM-1100 24 5% K M55342K10B24J0P TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P1858
Product Name Rcwpm-1100 24 5% K M55342K10B24J0P Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details