Vishay Precision Group Rcwpm-1100 24.3K 1% K M55342K10B24E3P Ts Vishay M55342K10B24E3PWL

Description
RCWPM-1100 24.3K 1% K M55342K10B24E3P TS
Description
RCWPM-1100 24.3K 1% K M55342K10B24E3P TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 24.3K 1% K M55342K10B24E3P Ts Vishay - 22P1838 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 24.3K 1% K M55342K10B24E3P Ts Vishay
22P1838
Rcwpm-1100 24.3K 1% K M55342K10B24E3P Ts Vishay 22P1838
RCWPM-1100 24.3K 1% K M55342K10B24E3P TS

RCWPM-1100 24.3K 1% K M55342K10B24E3P TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P1838
Product Name Rcwpm-1100 24.3K 1% K M55342K10B24E3P Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details