Vishay Precision Group Res Thin Film 1010 22 Ohm 2% 1/2W ¦100ppm/¦C 0.01% SMD T/R M55342K10B22G0RS3

Description
Res Thin Film 1010 22 Ohm 2% 1/2W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 1010 22 Ohm 2% 1/2W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1010 22 Ohm 2% 1/2W ¦100ppm/¦C 0.01% SMD T/R - M55342K10B22G0RS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1010 22 Ohm 2% 1/2W ¦100ppm/¦C 0.01% SMD T/R
M55342K10B22G0RS3
Res Thin Film 1010 22 Ohm 2% 1/2W ¦100ppm/¦C 0.01% SMD T/R M55342K10B22G0RS3
Res Thin Film 1010 22 Ohm 2% 1/2W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1010 22 Ohm 2% 1/2W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Resistor,thick Film,22Ohms,75Wv,2+/-% Tol,100Ppm-Tc,1110-Case,rm-Milstyle Vishay - 59C6554 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,22Ohms,75Wv,2+/-% Tol,100Ppm-Tc,1110-Case,rm-Milstyle Vishay
59C6554
Resistor,thick Film,22Ohms,75Wv,2+/-% Tol,100Ppm-Tc,1110-Case,rm-Milstyle Vishay 59C6554
Resistor,Thick Film,22Ohms,75WV,2+/ -% Tol,100ppm-TC,1110-C ase,RM-MilStyle

Resistor,Thick Film,22Ohms,75WV,2+/-% Tol,100ppm-TC,1110-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K10B22G0RS3 59C6554
Product Name Res Thin Film 1010 22 Ohm 2% 1/2W ¦100ppm/¦C 0.01% SMD T/R Resistor,thick Film,22Ohms,75Wv,2+/-% Tol,100Ppm-Tc,1110-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 2 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722157 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers