Vishay Precision Group Rcwpm-1100 22.6 1% K M55342K10B22D6R Tsl Vishay M55342K10B22D6RWL

Description
RCWPM-1100 22.6 1% K M55342K10B22D6R TSL
Description
RCWPM-1100 22.6 1% K M55342K10B22D6R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 22.6 1% K M55342K10B22D6R Tsl Vishay - 22P1738 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 22.6 1% K M55342K10B22D6R Tsl Vishay
22P1738
Rcwpm-1100 22.6 1% K M55342K10B22D6R Tsl Vishay 22P1738
RCWPM-1100 22.6 1% K M55342K10B22D6R TSL

RCWPM-1100 22.6 1% K M55342K10B22D6R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P1738
Product Name Rcwpm-1100 22.6 1% K M55342K10B22D6R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
Surface Mount Resistors - 1690353 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R623JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details