Res Thin Film 1010 220 Ohm 5% 1/2W ¦100ppm/¦C 0.01% SMD T/R
Resistor,Thick Film,220Ohms,75WV,5+
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | M55342K10B220JRS3 | 59C6566 |
| Product Name | Res Thin Film 1010 220 Ohm 5% 1/2W ¦100ppm/¦C 0.01% SMD T/R | Resistor,thick Film,220Ohms,75Wv,5+/-% Tol,100Ppm-Tc,1110-Case,rm-Milstyle Vishay |
| Technology / Construction | Thin Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 5 to 0.0100 +/- % |