Vishay Precision Group Rcwpm-1100 220K 2% K M55342K10B220Hr Tsl Vishay M55342K10B220HRWL

Description
RCWPM-1100 220K 2% K M55342K10B220HR TSL
Description
RCWPM-1100 220K 2% K M55342K10B220HR TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 220K 2% K M55342K10B220Hr Tsl Vishay - 22P1772 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 220K 2% K M55342K10B220Hr Tsl Vishay
22P1772
Rcwpm-1100 220K 2% K M55342K10B220Hr Tsl Vishay 22P1772
RCWPM-1100 220K 2% K M55342K10B220HR TSL

RCWPM-1100 220K 2% K M55342K10B220HR TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P1772
Product Name Rcwpm-1100 220K 2% K M55342K10B220Hr Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details