Vishay Precision Group Rcwpm-1100 20K 1% K M55342K10B20E0S Tsl Vishay M55342K10B20E0SWL

Description
RCWPM-1100 20K 1% K M55342K10B20E0S TSL
Description
RCWPM-1100 20K 1% K M55342K10B20E0S TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 20K 1% K M55342K10B20E0S Tsl Vishay - 22P1648 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 20K 1% K M55342K10B20E0S Tsl Vishay
22P1648
Rcwpm-1100 20K 1% K M55342K10B20E0S Tsl Vishay 22P1648
RCWPM-1100 20K 1% K M55342K10B20E0S TSL

RCWPM-1100 20K 1% K M55342K10B20E0S TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P1648
Product Name Rcwpm-1100 20K 1% K M55342K10B20E0S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details