Vishay Precision Group Rcwpm-1100 205 1% K M55342K10B205Dp Tsl Vishay M55342K10B205DPWL

Description
RCWPM-1100 205 1% K M55342K10B205DP TSL
Description
RCWPM-1100 205 1% K M55342K10B205DP TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 205 1% K M55342K10B205Dp Tsl Vishay - 22P1692 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 205 1% K M55342K10B205Dp Tsl Vishay
22P1692
Rcwpm-1100 205 1% K M55342K10B205Dp Tsl Vishay 22P1692
RCWPM-1100 205 1% K M55342K10B205DP TSL

RCWPM-1100 205 1% K M55342K10B205DP TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P1692
Product Name Rcwpm-1100 205 1% K M55342K10B205Dp Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details