Vishay Precision Group Rcwpm-1100 1.3K 5% K M55342K10B1K30R Tsl Vishay M55342K10B1K30RWL

Description
RCWPM-1100 1.3K 5% K M55342K10B1K30R TSL
Description
RCWPM-1100 1.3K 5% K M55342K10B1K30R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 1.3K 5% K M55342K10B1K30R Tsl Vishay - 22P0858 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 1.3K 5% K M55342K10B1K30R Tsl Vishay
22P0858
Rcwpm-1100 1.3K 5% K M55342K10B1K30R Tsl Vishay 22P0858
RCWPM-1100 1.3K 5% K M55342K10B1K30R TSL

RCWPM-1100 1.3K 5% K M55342K10B1K30R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P0858
Product Name Rcwpm-1100 1.3K 5% K M55342K10B1K30R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details