Vishay Precision Group Rcwpm-1100 1.18M 1% K M55342K10B1F18R Ts Vishay M55342K10B1F18RWL

Description
RCWPM-1100 1.18M 1% K M55342K10B1F18R TS
Description
RCWPM-1100 1.18M 1% K M55342K10B1F18R TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 1.18M 1% K M55342K10B1F18R Ts Vishay - 22P0814 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 1.18M 1% K M55342K10B1F18R Ts Vishay
22P0814
Rcwpm-1100 1.18M 1% K M55342K10B1F18R Ts Vishay 22P0814
RCWPM-1100 1.18M 1% K M55342K10B1F18R TS

RCWPM-1100 1.18M 1% K M55342K10B1F18R TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P0814
Product Name Rcwpm-1100 1.18M 1% K M55342K10B1F18R Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers