Vishay Intertechnology, Inc. RES 1M OHM 1/2W 1% 1010 M55342K10B1F00RWSV

Description
RES 1Mohm 1/2W 1% 1010
Request a Quote Datasheet
Description
RES 1Mohm 1/2W 1% 1010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1M OHM 1/2W 1% 1010 - M55342K10B1F00RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 1/2W 1% 1010
M55342K10B1F00RWSV
RES 1M OHM 1/2W 1% 1010 M55342K10B1F00RWSV
RES 1Mohm 1/2W 1% 1010

RES 1Mohm 1/2W 1% 1010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K10B1F00RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K10B1F00RWSV-ND
Chip Resistor - Surface Mount 764-M55342K10B1F00RWSV-ND
1 MOhms ±1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

1 MOhms ±1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K10B1F00RWSV 764-M55342K10B1F00RWSV-ND
Product Name RES 1M OHM 1/2W 1% 1010 Chip Resistor - Surface Mount
Resistance Range 1.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details