Vishay Precision Group Rcwpm-1100 1.47K 1% K M55342K10B1E47P Ts Vishay M55342K10B1E47PWL

Description
RCWPM-1100 1.47K 1% K M55342K10B1E47P TS
Description
RCWPM-1100 1.47K 1% K M55342K10B1E47P TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 1.47K 1% K M55342K10B1E47P Ts Vishay - 22P0744 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 1.47K 1% K M55342K10B1E47P Ts Vishay
22P0744
Rcwpm-1100 1.47K 1% K M55342K10B1E47P Ts Vishay 22P0744
RCWPM-1100 1.47K 1% K M55342K10B1E47P TS

RCWPM-1100 1.47K 1% K M55342K10B1E47P TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P0744
Product Name Rcwpm-1100 1.47K 1% K M55342K10B1E47P Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1690305 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details