Vishay Precision Group Rcwpm-1100 1.33K 1% K M55342K10B1E33R Ts Vishay M55342K10B1E33RWL

Description
RCWPM-1100 1.33K 1% K M55342K10B1E33R TS
Description
RCWPM-1100 1.33K 1% K M55342K10B1E33R TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 1.33K 1% K M55342K10B1E33R Ts Vishay - 22P0726 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 1.33K 1% K M55342K10B1E33R Ts Vishay
22P0726
Rcwpm-1100 1.33K 1% K M55342K10B1E33R Ts Vishay 22P0726
RCWPM-1100 1.33K 1% K M55342K10B1E33R TS

RCWPM-1100 1.33K 1% K M55342K10B1E33R TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P0726
Product Name Rcwpm-1100 1.33K 1% K M55342K10B1E33R Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C822J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details