Vishay Precision Group Rcwpm-1100 1.27K 1% K M55342K10B1E27S Rs Vishay M55342K10B1E27SUL

Description
RCWPM-1100 1.27K 1% K M55342K10B1E27S RS
Description
RCWPM-1100 1.27K 1% K M55342K10B1E27S RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 1.27K 1% K M55342K10B1E27S Rs Vishay - 22P0719 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 1.27K 1% K M55342K10B1E27S Rs Vishay
22P0719
Rcwpm-1100 1.27K 1% K M55342K10B1E27S Rs Vishay 22P0719
RCWPM-1100 1.27K 1% K M55342K10B1E27S RS

RCWPM-1100 1.27K 1% K M55342K10B1E27S RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P0719
Product Name Rcwpm-1100 1.27K 1% K M55342K10B1E27S Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details