Vishay Precision Group Rcwpm-1100 1.13K 1% K M55342K10B1E13R Rs Vishay M55342K10B1E13RUL

Description
RCWPM-1100 1.13K 1% K M55342K10B1E13R RS
Description
RCWPM-1100 1.13K 1% K M55342K10B1E13R RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 1.13K 1% K M55342K10B1E13R Rs Vishay - 22P0695 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 1.13K 1% K M55342K10B1E13R Rs Vishay
22P0695
Rcwpm-1100 1.13K 1% K M55342K10B1E13R Rs Vishay 22P0695
RCWPM-1100 1.13K 1% K M55342K10B1E13R RS

RCWPM-1100 1.13K 1% K M55342K10B1E13R RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P0695
Product Name Rcwpm-1100 1.13K 1% K M55342K10B1E13R Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622828-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691816 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details