Vishay Intertechnology, Inc. Res Thin Film 1010 1K Ohm 1% 1/2W ¦100ppm/¦C 0.01% SMD T/R M55342K10B1E00RS2

Description
Res Thin Film 1010 1K Ohm 1% 1/2W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thin Film 1010 1K Ohm 1% 1/2W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1010 1K Ohm 1% 1/2W ¦100ppm/¦C 0.01% SMD T/R - M55342K10B1E00RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1010 1K Ohm 1% 1/2W ¦100ppm/¦C 0.01% SMD T/R
M55342K10B1E00RS2
Res Thin Film 1010 1K Ohm 1% 1/2W ¦100ppm/¦C 0.01% SMD T/R M55342K10B1E00RS2
Res Thin Film 1010 1K Ohm 1% 1/2W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 1010 1K Ohm 1% 1/2W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-M55342K10B1E00RS2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K10B1E00RS2TR-ND
Chip Resistor - Surface Mount 541-M55342K10B1E00RS2TR-ND
RCWPM-1100 1K 1% K M55342K10B1E0

RCWPM-1100 1K 1% K M55342K10B1E0

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K10B1E00RS2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K10B1E00RS2DKR-ND
Chip Resistor - Surface Mount 541-M55342K10B1E00RS2DKR-ND
RCWPM-1100 1K 1% K M55342K10B1E0

RCWPM-1100 1K 1% K M55342K10B1E0

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K10B1E00RS2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K10B1E00RS2CT-ND
Chip Resistor - Surface Mount 541-M55342K10B1E00RS2CT-ND
RCWPM-1100 1K 1% K M55342K10B1E0

RCWPM-1100 1K 1% K M55342K10B1E0

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K10B1E00RS2 541-M55342K10B1E00RS2TR-ND
Product Name Res Thin Film 1010 1K Ohm 1% 1/2W ¦100ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176769-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details