Vishay Precision Group Rcwpm-1100 18.2K 1% K M55342K10B18E2R Rs Vishay M55342K10B18E2RUL

Description
RCWPM-1100 18.2K 1% K M55342K10B18E2R RS
Description
RCWPM-1100 18.2K 1% K M55342K10B18E2R RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 18.2K 1% K M55342K10B18E2R Rs Vishay - 22P1427 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 18.2K 1% K M55342K10B18E2R Rs Vishay
22P1427
Rcwpm-1100 18.2K 1% K M55342K10B18E2R Rs Vishay 22P1427
RCWPM-1100 18.2K 1% K M55342K10B18E2R RS

RCWPM-1100 18.2K 1% K M55342K10B18E2R RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P1427
Product Name Rcwpm-1100 18.2K 1% K M55342K10B18E2R Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details