Vishay Precision Group Rcwpm-1100 17.8K 1% K M55342K10B17E8P Rs Vishay M55342K10B17E8PUL

Description
RCWPM-1100 17.8K 1% K M55342K10B17E8P RS
Description
RCWPM-1100 17.8K 1% K M55342K10B17E8P RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 17.8K 1% K M55342K10B17E8P Rs Vishay - 22P1399 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 17.8K 1% K M55342K10B17E8P Rs Vishay
22P1399
Rcwpm-1100 17.8K 1% K M55342K10B17E8P Rs Vishay 22P1399
RCWPM-1100 17.8K 1% K M55342K10B17E8P RS

RCWPM-1100 17.8K 1% K M55342K10B17E8P RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P1399
Product Name Rcwpm-1100 17.8K 1% K M55342K10B17E8P Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details