Vishay Intertechnology, Inc. Res Thin Film 1010 16K Ohm 2% 1/2W ¦100ppm/¦C 0.01% SMD Tray M55342K10B16H0RWB

Description
Res Thin Film 1010 16K Ohm 2% 1/2W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote
Description
Res Thin Film 1010 16K Ohm 2% 1/2W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1010 16K Ohm 2% 1/2W ¦100ppm/¦C 0.01% SMD Tray - M55342K10B16H0RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1010 16K Ohm 2% 1/2W ¦100ppm/¦C 0.01% SMD Tray
M55342K10B16H0RWB
Res Thin Film 1010 16K Ohm 2% 1/2W ¦100ppm/¦C 0.01% SMD Tray M55342K10B16H0RWB
Res Thin Film 1010 16K Ohm 2% 1/2W ¦100ppm/¦C 0.01% SMD Tray

Res Thin Film 1010 16K Ohm 2% 1/2W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K10B16H0RWB
Product Name Res Thin Film 1010 16K Ohm 2% 1/2W ¦100ppm/¦C 0.01% SMD Tray
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details