Vishay Precision Group Rcwpm-1100 16.2 1% K M55342K10B16D2R Tsl Vishay M55342K10B16D2RWL

Description
RCWPM-1100 16.2 1% K M55342K10B16D2R TSL
Description
RCWPM-1100 16.2 1% K M55342K10B16D2R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 16.2 1% K M55342K10B16D2R Tsl Vishay - 22P1316 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 16.2 1% K M55342K10B16D2R Tsl Vishay
22P1316
Rcwpm-1100 16.2 1% K M55342K10B16D2R Tsl Vishay 22P1316
RCWPM-1100 16.2 1% K M55342K10B16D2R TSL

RCWPM-1100 16.2 1% K M55342K10B16D2R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P1316
Product Name Rcwpm-1100 16.2 1% K M55342K10B16D2R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details