Vishay Precision Group Rcwpm-1100 169 1% K M55342K10B169Dr Tsl Vishay M55342K10B169DRWL

Description
RCWPM-1100 169 1% K M55342K10B169DR TSL
Description
RCWPM-1100 169 1% K M55342K10B169DR TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 169 1% K M55342K10B169Dr Tsl Vishay - 22P1382 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 169 1% K M55342K10B169Dr Tsl Vishay
22P1382
Rcwpm-1100 169 1% K M55342K10B169Dr Tsl Vishay 22P1382
RCWPM-1100 169 1% K M55342K10B169DR TSL

RCWPM-1100 169 1% K M55342K10B169DR TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P1382
Product Name Rcwpm-1100 169 1% K M55342K10B169Dr Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details