Vishay Intertechnology, Inc. RES 162 OHM 1/2W 1% 1010 M55342K10B162DRWSV

Description
RES 162ohm 1/2W 1% 1010
Request a Quote Datasheet
Description
RES 162ohm 1/2W 1% 1010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 162 OHM 1/2W 1% 1010 - M55342K10B162DRWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162 OHM 1/2W 1% 1010
M55342K10B162DRWSV
RES 162 OHM 1/2W 1% 1010 M55342K10B162DRWSV
RES 162ohm 1/2W 1% 1010

RES 162ohm 1/2W 1% 1010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K10B162DRWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K10B162DRWSV-ND
Chip Resistor - Surface Mount 764-M55342K10B162DRWSV-ND
162 Ohms ±1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

162 Ohms ±1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K10B162DRWSV 764-M55342K10B162DRWSV-ND
Product Name RES 162 OHM 1/2W 1% 1010 Chip Resistor - Surface Mount
Resistance Range 162 ohms 162 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details