Vishay Intertechnology, Inc. RES 161 OHM 1/2W 1% 1010 M55342K10B161DRT0V

Description
RES 161ohm 1/2W 1% 1010
Request a Quote Datasheet
Description
RES 161ohm 1/2W 1% 1010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 161 OHM 1/2W 1% 1010 - M55342K10B161DRT0V - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 161 OHM 1/2W 1% 1010
M55342K10B161DRT0V
RES 161 OHM 1/2W 1% 1010 M55342K10B161DRT0V
RES 161ohm 1/2W 1% 1010

RES 161ohm 1/2W 1% 1010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K10B161DRT0VTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K10B161DRT0VTR-ND
Chip Resistor - Surface Mount 764-M55342K10B161DRT0VTR-ND
161 Ohms ±1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

161 Ohms ±1% 0.5W, 1/2W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K10B161DRT0V 764-M55342K10B161DRT0VTR-ND
Product Name RES 161 OHM 1/2W 1% 1010 Chip Resistor - Surface Mount
Resistance Range 161 ohms 161 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614707-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3920 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers