Vishay Precision Group Rcwpm-1100 160K 2% K M55342K10B160Hs Rsl Vishay M55342K10B160HSUL

Description
RCWPM-1100 160K 2% K M55342K10B160HS RSL
Description
RCWPM-1100 160K 2% K M55342K10B160HS RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 160K 2% K M55342K10B160Hs Rsl Vishay - 22P1355 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 160K 2% K M55342K10B160Hs Rsl Vishay
22P1355
Rcwpm-1100 160K 2% K M55342K10B160Hs Rsl Vishay 22P1355
RCWPM-1100 160K 2% K M55342K10B160HS RSL

RCWPM-1100 160K 2% K M55342K10B160HS RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P1355
Product Name Rcwpm-1100 160K 2% K M55342K10B160Hs Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details