Vishay Intertechnology, Inc. Res Thin Film 1010 15 Ohm 1% 1/2W ¦100ppm/¦C 0.1% SMD T/R M55342K10B15D0PS3

Description
Res Thin Film 1010 15 Ohm 1% 1/2W ¦100ppm/¦C 0.1% SMD T/R
Request a Quote
Description
Res Thin Film 1010 15 Ohm 1% 1/2W ¦100ppm/¦C 0.1% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1010 15 Ohm 1% 1/2W ¦100ppm/¦C 0.1% SMD T/R - M55342K10B15D0PS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1010 15 Ohm 1% 1/2W ¦100ppm/¦C 0.1% SMD T/R
M55342K10B15D0PS3
Res Thin Film 1010 15 Ohm 1% 1/2W ¦100ppm/¦C 0.1% SMD T/R M55342K10B15D0PS3
Res Thin Film 1010 15 Ohm 1% 1/2W ¦100ppm/¦C 0.1% SMD T/R

Res Thin Film 1010 15 Ohm 1% 1/2W ¦100ppm/¦C 0.1% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K10B15D0PS3
Product Name Res Thin Film 1010 15 Ohm 1% 1/2W ¦100ppm/¦C 0.1% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details