Vishay Precision Group Rcwpm-1100 158K 1% K M55342K10B158Es Rsl Vishay M55342K10B158ESUL

Description
RCWPM-1100 158K 1% K M55342K10B158ES RSL
Description
RCWPM-1100 158K 1% K M55342K10B158ES RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 158K 1% K M55342K10B158Es Rsl Vishay - 22P1311 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 158K 1% K M55342K10B158Es Rsl Vishay
22P1311
Rcwpm-1100 158K 1% K M55342K10B158Es Rsl Vishay 22P1311
RCWPM-1100 158K 1% K M55342K10B158ES RSL

RCWPM-1100 158K 1% K M55342K10B158ES RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P1311
Product Name Rcwpm-1100 158K 1% K M55342K10B158Es Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details