Vishay Intertechnology, Inc. Res Thick Film 1010 13 Ohm 1% 1/2W ¦100ppm/¦C SMD Tray M55342K10B13D0TWBT

Description
Res Thick Film 1010 13 Ohm 1% 1/2W ¦100ppm/¦C SMD Tray
Request a Quote
Description
Res Thick Film 1010 13 Ohm 1% 1/2W ¦100ppm/¦C SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1010 13 Ohm 1% 1/2W ¦100ppm/¦C SMD Tray - M55342K10B13D0TWBT - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1010 13 Ohm 1% 1/2W ¦100ppm/¦C SMD Tray
M55342K10B13D0TWBT
Res Thick Film 1010 13 Ohm 1% 1/2W ¦100ppm/¦C SMD Tray M55342K10B13D0TWBT
Res Thick Film 1010 13 Ohm 1% 1/2W ¦100ppm/¦C SMD Tray

Res Thick Film 1010 13 Ohm 1% 1/2W ¦100ppm/¦C SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K10B13D0TWBT
Product Name Res Thick Film 1010 13 Ohm 1% 1/2W ¦100ppm/¦C SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details