Vishay Intertechnology, Inc. Res Thick Film 1010 115 Ohm 1% 1/2W ¦100ppm/¦C 0.1% SMD Tray M55342K10B115DPWB

Description
Res Thick Film 1010 115 Ohm 1% 1/2W ¦100ppm/¦C 0.1% SMD Tray
Request a Quote
Description
Res Thick Film 1010 115 Ohm 1% 1/2W ¦100ppm/¦C 0.1% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1010 115 Ohm 1% 1/2W ¦100ppm/¦C 0.1% SMD Tray - M55342K10B115DPWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1010 115 Ohm 1% 1/2W ¦100ppm/¦C 0.1% SMD Tray
M55342K10B115DPWB
Res Thick Film 1010 115 Ohm 1% 1/2W ¦100ppm/¦C 0.1% SMD Tray M55342K10B115DPWB
Res Thick Film 1010 115 Ohm 1% 1/2W ¦100ppm/¦C 0.1% SMD Tray

Res Thick Film 1010 115 Ohm 1% 1/2W ¦100ppm/¦C 0.1% SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K10B115DPWB
Product Name Res Thick Film 1010 115 Ohm 1% 1/2W ¦100ppm/¦C 0.1% SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1260417 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details