Vishay Precision Group Rcwpm-1100 110 1% K M55342K10B110Ds Rsl Vishay M55342K10B110DSUL

Description
RCWPM-1100 110 1% K M55342K10B110DS RSL
Description
RCWPM-1100 110 1% K M55342K10B110DS RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 110 1% K M55342K10B110Ds Rsl Vishay - 22P1037 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 110 1% K M55342K10B110Ds Rsl Vishay
22P1037
Rcwpm-1100 110 1% K M55342K10B110Ds Rsl Vishay 22P1037
RCWPM-1100 110 1% K M55342K10B110DS RSL

RCWPM-1100 110 1% K M55342K10B110DS RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P1037
Product Name Rcwpm-1100 110 1% K M55342K10B110Ds Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details