Vishay Precision Group Rcwpm-1100 10.7K 1% K M55342K10B10E7R Rs Vishay M55342K10B10E7RUL

Description
RCWPM-1100 10.7K 1% K M55342K10B10E7R RS
Description
RCWPM-1100 10.7K 1% K M55342K10B10E7R RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-1100 10.7K 1% K M55342K10B10E7R Rs Vishay - 22P0913 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-1100 10.7K 1% K M55342K10B10E7R Rs Vishay
22P0913
Rcwpm-1100 10.7K 1% K M55342K10B10E7R Rs Vishay 22P0913
RCWPM-1100 10.7K 1% K M55342K10B10E7R RS

RCWPM-1100 10.7K 1% K M55342K10B10E7R RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P0913
Product Name Rcwpm-1100 10.7K 1% K M55342K10B10E7R Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details